Knowles Ceramic Capacitors 0805E103K101KHT

Description
10000pF ±10% 100V Ceramic Capacitor 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1015-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1015-6-ND
Ceramic Capacitors 1763-1015-6-ND
10000pF ±10% 100V Ceramic Capacitor 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1015-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1015-1-ND
Ceramic Capacitors 1763-1015-1-ND
10000pF ±10% 100V Ceramic Capacitor 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1015-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1015-2-ND
Ceramic Capacitors 1763-1015-2-ND
10000pF ±10% 100V Ceramic Capacitor 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-1015-6-ND 1763-1015-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details