Knowles Ceramic Capacitors 0805B152K102NT

Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805B152K102NT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805B152K102NT-ND
Ceramic Capacitors 0805B152K102NT-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805B152K102NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805B152K102NT
Ceramic Capacitors 0805B152K102NT
CAP CER 1500PF 1KV X7R 0805

CAP CER 1500PF 1KV X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0805B152K102NT-ND 0805B152K102NT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details