Knowles Precision Devices Ceramic Capacitors 0805B103K501NT

Description
10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1216-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1216-6-ND
Ceramic Capacitors 1763-1216-6-ND
10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1216-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1216-2-ND
Ceramic Capacitors 1763-1216-2-ND
10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1216-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1216-1-ND
Ceramic Capacitors 1763-1216-1-ND
10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-1216-6-ND 1763-1216-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX821K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details