Knowles Ceramic Capacitors 0805B102K501NT

Description
1000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1103-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1103-2-ND
Ceramic Capacitors 1763-1103-2-ND
1000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1103-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1103-1-ND
Ceramic Capacitors 1763-1103-1-ND
1000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1103-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1103-6-ND
Ceramic Capacitors 1763-1103-6-ND
1000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805B102K501NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805B102K501NT
Ceramic Capacitors 0805B102K501NT
CAP CER 1000PF 500V X7R 0805

CAP CER 1000PF 500V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1763-1103-2-ND 1763-1103-6-ND 0805B102K501NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details