560pF ±5% 500V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
CAP CER 560PF 500V X7R 0603
CAP CER 560PF 500V X7R 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 0603Y5000561JXT-ND | 0603Y5000561JXT | 0603Y5000561JXT |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 500 volts | 500 volts | 500 volts |