Knowles Precision Devices Ceramic Capacitors 0603Y300P900BQT

Description
CAP CER 0.9PF 300V C0G/NP0 0603
Datasheet
Description
CAP CER 0.9PF 300V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y300P900BQT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y300P900BQT
Ceramic Capacitors 0603Y300P900BQT
CAP CER 0.9PF 300V C0G/NP0 0603

CAP CER 0.9PF 300V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 0603Y300P900BQT
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details