Knowles Ceramic Capacitors 0603Y2500821JXT

Description
820pF ±5% 250V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±5% 250V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y2500821JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y2500821JXT-ND
Ceramic Capacitors 0603Y2500821JXT-ND
820pF ±5% 250V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

820pF ±5% 250V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603Y2500821JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y2500821JXT
Ceramic Capacitors 0603Y2500821JXT
CAP CER 820PF 250V X7R 0603

CAP CER 820PF 250V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0603Y2500821JXT-ND 0603Y2500821JXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details