Knowles Precision Devices Ceramic Capacitors 0603Y2500270FCT

Description
27pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
27pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y2500270FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y2500270FCT-ND
Ceramic Capacitors 0603Y2500270FCT-ND
27pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 0603Y2500270FCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details