Knowles Ceramic Capacitors 0603Y2000681KXT

Description
680pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
680pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y2000681KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y2000681KXT-ND
Ceramic Capacitors 0603Y2000681KXT-ND
680pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

680pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7738575 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7738575
MLCCs - Multilayer Ceramic Capacitors 7738575
Syfer Technology 0603Y2000681KXT

Syfer Technology 0603Y2000681KXT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706584 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706584
MLCCs - Multilayer Ceramic Capacitors 1706584
Syfer Technology 0603Y2000681KXT

Syfer Technology 0603Y2000681KXT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Capacitors Capacitors
Product Number 0603Y2000681KXT-ND 7738575
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - CK06BX564K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details