Knowles Ceramic Capacitors 0603Y2000121MXT

Description
120pF ±20% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
120pF ±20% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y2000121MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y2000121MXT-ND
Ceramic Capacitors 0603Y2000121MXT-ND
120pF ±20% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

120pF ±20% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 0603Y2000121MXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details