Knowles Ceramic Capacitors 0603Y2000101KXT

Description
100pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1370-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1370-6-ND
Ceramic Capacitors 1608-1370-6-ND
100pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

100pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1370-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1370-2-ND
Ceramic Capacitors 1608-1370-2-ND
100pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

100pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1370-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1370-1-ND
Ceramic Capacitors 1608-1370-1-ND
100pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

100pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603Y2000101KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y2000101KXT
Ceramic Capacitors 0603Y2000101KXT
CAP CER 100PF 200V X7R 0603

CAP CER 100PF 200V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1370-6-ND 1608-1370-2-ND 0603Y2000101KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers