Knowles Precision Devices Ceramic Capacitors 0603Y0630392MET

Description
3900pF ±20% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
3900pF ±20% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y0630392MET-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y0630392MET-ND
Ceramic Capacitors 0603Y0630392MET-ND
3900pF ±20% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

3900pF ±20% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603Y0630392MET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603Y0630392MET
Capacitors - Ceramic Capacitors 0603Y0630392MET
CAP CER 3900PF 63V X7R 0603

CAP CER 3900PF 63V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 0603Y0630392MET-ND 0603Y0630392MET
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-106SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details