Knowles Ceramic Capacitors 0603Y0630391KXT

Description
390pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
390pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y0630391KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y0630391KXT-ND
Ceramic Capacitors 0603Y0630391KXT-ND
390pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

390pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603Y0630391KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y0630391KXT
Ceramic Capacitors 0603Y0630391KXT
CAP CER 390PF 63V X7R 0603

CAP CER 390PF 63V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0603Y0630391KXT-ND 0603Y0630391KXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details