0.015µF ±20% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
CAP CER 0.015UF 63V X7R 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 0603Y0630153MET-ND | 0603Y0630153MET |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive, Boardflex Sensitive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0150 microF | 0.0150 microF |