Knowles Ceramic Capacitors 0603Y0500562KXT

Description
5600pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y0500562KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y0500562KXT-ND
Ceramic Capacitors 0603Y0500562KXT-ND
5600pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

5600pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603Y0500562KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y0500562KXT
Ceramic Capacitors 0603Y0500562KXT
CAP CER 5600PF 50V X7R 0603

CAP CER 5600PF 50V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0603Y0500562KXT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603Y0500562KXT
Capacitors - Ceramic Capacitors 0603Y0500562KXT
CAP CER 5600PF 50V X7R 0603

CAP CER 5600PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0603Y0500562KXT-ND 0603Y0500562KXT 0603Y0500562KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers