Knowles Precision Devices Ceramic Capacitors 0603Y0500473KDT

Description
CAP CER 0.047UF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.047UF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603Y0500473KDTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603Y0500473KDTCT-ND
Ceramic Capacitors 1608-0603Y0500473KDTCT-ND
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603Y0500473KDTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603Y0500473KDTDKR-ND
Ceramic Capacitors 1608-0603Y0500473KDTDKR-ND
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603Y0500473KDTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603Y0500473KDTTR-ND
Ceramic Capacitors 1608-0603Y0500473KDTTR-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603Y0500473KDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603Y0500473KDT
Capacitors - Ceramic Capacitors 0603Y0500473KDT
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - 0603Y0500473KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y0500473KDT
Ceramic Capacitors 0603Y0500473KDT
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-0603Y0500473KDTCT-ND 1608-0603Y0500473KDTDKR-ND 0603Y0500473KDT 0603Y0500473KDT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 105PMB122KSP1 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details