Knowles Ceramic Capacitors 0603Y0500103KXT

Description
10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1368-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1368-6-ND
Ceramic Capacitors 1608-1368-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1368-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1368-1-ND
Ceramic Capacitors 1608-1368-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1368-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1368-2-ND
Ceramic Capacitors 1608-1368-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7738507P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7738507P
MLCCs - Multilayer Ceramic Capacitors 7738507P
Syfer Technology 0603Y0500103KXT

Syfer Technology 0603Y0500103KXT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7738507 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7738507
MLCCs - Multilayer Ceramic Capacitors 7738507
Syfer Technology 0603Y0500103KXT

Syfer Technology 0603Y0500103KXT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706568 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706568
MLCCs - Multilayer Ceramic Capacitors 1706568
Syfer Technology 0603Y0500103KXT

Syfer Technology 0603Y0500103KXT

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-1368-6-ND 1608-1368-1-ND 7738507P 7738507
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22R103K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details