Knowles Precision Devices Ceramic Capacitors 0603Y0250150KCT

Description
15pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y0250150KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y0250150KCT-ND
Ceramic Capacitors 0603Y0250150KCT-ND
15pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603Y0250150KCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y0250150KCT
Ceramic Capacitors 0603Y0250150KCT
CAP CER 15PF 25V C0G/NP0 0603

CAP CER 15PF 25V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0603Y0250150KCT-ND 0603Y0250150KCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details