Knowles Ceramic Capacitors 0603Y0160271FFT

Description
270pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
270pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y0160271FFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y0160271FFT-ND
Ceramic Capacitors 0603Y0160271FFT-ND
270pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603Y0160271FFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y0160271FFT
Ceramic Capacitors 0603Y0160271FFT
CAP CER 270PF 16V C0G/NP0 0603

CAP CER 270PF 16V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0603Y0160271FFT-ND 0603Y0160271FFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details