CAP CER 0.1UF 16V X7R 0603 Product overview: 0603Y0160104KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603Y0160104KXT can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Optoelectronics - HeNe Laser System Accessories
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Features: series Field Programmable Gate Array (FPGA) IC 640 8404992 102400
Applications: Telecom
0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Syfer Technology 0603Y0160104KXT
Syfer Technology 0603Y0160104KXT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0603Y0160104KXT | 1608-1363-1-ND | 1608-1363-6-ND | 7738456P | 1706559 | |
| Product Name | 0.1UF 16V Capacitor | Optoelectronics - HeNe Laser System Accessories | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | |
| Capacitance Range | 0.1000 microF | 0.2200 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |