Knowles Ceramic Capacitors 0603Y0160104KDT

Description
CAP CER 0.1UF 16V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.1UF 16V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603Y0160104KDTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603Y0160104KDTCT-ND
Ceramic Capacitors 1608-0603Y0160104KDTCT-ND
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603Y0160104KDTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603Y0160104KDTDKR-ND
Ceramic Capacitors 1608-0603Y0160104KDTDKR-ND
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603Y0160104KDTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603Y0160104KDTTR-ND
Ceramic Capacitors 1608-0603Y0160104KDTTR-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603Y0160104KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y0160104KDT
Ceramic Capacitors 0603Y0160104KDT
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0603Y0160104KDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603Y0160104KDT
Capacitors - Ceramic Capacitors 0603Y0160104KDT
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-0603Y0160104KDTCT-ND 1608-0603Y0160104KDTDKR-ND 0603Y0160104KDT 0603Y0160104KDT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details