Knowles Precision Devices Ceramic Capacitors 0603Y0103P90CCT

Description
3.9pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y0103P90CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y0103P90CCT-ND
Ceramic Capacitors 0603Y0103P90CCT-ND
3.9pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.9pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 0603Y0103P90CCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 187XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers