Knowles Precision Devices Ceramic Capacitors 0603J5004P70DCT

Description
4.7pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J5004P70DCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J5004P70DCTTR-ND
Ceramic Capacitors 1608-0603J5004P70DCTTR-ND
4.7pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

4.7pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J5004P70DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J5004P70DCT-ND
Ceramic Capacitors 1608-0603J5004P70DCT-ND
CAP CER 4.7PF 500V C0G/NP0 0603

CAP CER 4.7PF 500V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J5004P70DCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J5004P70DCTDKR-ND
Ceramic Capacitors 1608-0603J5004P70DCTDKR-ND
CAP CER 4.7PF 500V C0G/NP0 0603

CAP CER 4.7PF 500V C0G/NP0 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0603J5004P70DCTTR-ND 1608-0603J5004P70DCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P30R104M1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details