Knowles Ceramic Capacitors 0603J250P700BUT

Description
CAP CER 0.7PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 0.7PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J250P700BUTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J250P700BUTCT-ND
Ceramic Capacitors 1608-0603J250P700BUTCT-ND
CAP CER 0.7PF 250V C0G/NP0 0603

CAP CER 0.7PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J250P700BUTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J250P700BUTTR-ND
Ceramic Capacitors 1608-0603J250P700BUTTR-ND
0.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603J250P700BUT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J250P700BUT
Ceramic Capacitors 0603J250P700BUT
CAP CER 0.7PF 250V C0G/NP0 0603

CAP CER 0.7PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1608-0603J250P700BUTCT-ND 0603J250P700BUT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 106NPS050MEL - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers