Knowles Ceramic Capacitors 0603J2500472KXT

Description
4700pF ±10% 250V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603J2500472KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603J2500472KXT-ND
Ceramic Capacitors 0603J2500472KXT-ND
4700pF ±10% 250V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603J2500472KXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0603J2500472KXT
Capacitors - Ceramic Capacitors 0603J2500472KXT
CAP CER 4700PF 250V X7R 0603

CAP CER 4700PF 250V X7R 0603

Supplier's Site
Ceramic Capacitors - 0603J2500472KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J2500472KXT
Ceramic Capacitors 0603J2500472KXT
CAP CER 4700PF 250V X7R 0603

CAP CER 4700PF 250V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 0603J2500472KXT-ND 0603J2500472KXT 0603J2500472KXT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M15R102K1 - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details