Knowles Ceramic Capacitors 0603J1008P20CAT

Description
8.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603J1008P20CAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603J1008P20CAT-ND
Ceramic Capacitors 0603J1008P20CAT-ND
8.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

8.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603J1008P20CAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J1008P20CAT
Ceramic Capacitors 0603J1008P20CAT
CAP CER 8.2PF 100V C0G/NP0 0603

CAP CER 8.2PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0603J1008P20CAT-ND 0603J1008P20CAT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-20-30X30X9-G-R08-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details