Knowles Ceramic Capacitors 0603J1001P80CCT

Description
CAP CER 1.8PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 1.8PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J1001P80CCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1001P80CCTDKR-ND
Ceramic Capacitors 1608-0603J1001P80CCTDKR-ND
CAP CER 1.8PF 100V C0G/NP0 0603

CAP CER 1.8PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J1001P80CCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1001P80CCTTR-ND
Ceramic Capacitors 1608-0603J1001P80CCTTR-ND
1.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

1.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J1001P80CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1001P80CCT-ND
Ceramic Capacitors 1608-0603J1001P80CCT-ND
CAP CER 1.8PF 100V C0G/NP0 0603

CAP CER 1.8PF 100V C0G/NP0 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0603J1001P80CCTDKR-ND 1608-0603J1001P80CCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details