CAP CER 330PF 100V C0G/NP0 0603 Product overview: 0603J1000331FCT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603J1000331FCT can be used for catalog matching and distributor lookup.
330pF ±1% 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)
CAP CER 330PF 100V C0G/NP0 0603
CAP CER 330PF 100V C0G/NP0 0603
Win Source Part Number: 1222021-0603J1000331
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 330 pF
Tolerance: ±1%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0 (1B)
Thickness (Max): 0.031" (0.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: 0603J
CAP CER 330PF 100V C0G/NP0 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0603J1000331FCT | 1608-0603J1000331FCTTR-ND | 1608-0603J1000331FCTDKR-ND | 1222021-0603J1000331FCT | 0603J1000331FCT |
| Product Name | 330PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |