Knowles Precision Devices Ceramic Capacitors 0603J1000150FCT

Description
CAP CER 15PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 15PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J1000150FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1000150FCT-ND
Ceramic Capacitors 1608-0603J1000150FCT-ND
CAP CER 15PF 100V C0G/NP0 0603

CAP CER 15PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J1000150FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1000150FCTDKR-ND
Ceramic Capacitors 1608-0603J1000150FCTDKR-ND
CAP CER 15PF 100V C0G/NP0 0603

CAP CER 15PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J1000150FCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1000150FCTTR-ND
Ceramic Capacitors 1608-0603J1000150FCTTR-ND
15pF ±1% 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

15pF ±1% 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1011448-0603J1000150FCT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1011448-0603J1000150FCT
Capacitors - Ceramic Capacitors 1011448-0603J1000150FCT
Win Source Part Number: 1011448-0603J1000150 FCT Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 15 pF Tolerance: ±1% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 (1B) Thickness (Max): 0.031" (0.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 0603J

Win Source Part Number: 1011448-0603J1000150FCT
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 15 pF
Tolerance: ±1%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0 (1B)
Thickness (Max): 0.031" (0.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: 0603J

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0603J1000150FCT-ND 1608-0603J1000150FCTDKR-ND 1011448-0603J1000150FCT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details