Knowles Ceramic Capacitors 0603J1000100FCT

Description
CAP CER 10PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 10PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J1000100FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1000100FCTDKR-ND
Ceramic Capacitors 1608-0603J1000100FCTDKR-ND
CAP CER 10PF 100V C0G/NP0 0603

CAP CER 10PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J1000100FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1000100FCT-ND
Ceramic Capacitors 1608-0603J1000100FCT-ND
CAP CER 10PF 100V C0G/NP0 0603

CAP CER 10PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J1000100FCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1000100FCTTR-ND
Ceramic Capacitors 1608-0603J1000100FCTTR-ND
10pF ±1% 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

10pF ±1% 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603J1000100FCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J1000100FCT
Ceramic Capacitors 0603J1000100FCT
CAP CER 10PF 100V C0G/NP0 0603

CAP CER 10PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0603J1000100FCTDKR-ND 1608-0603J1000100FCT-ND 0603J1000100FCT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details