Knowles Ceramic Capacitors 0603J0630560FFT

Description
56pF ±1% 63V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
56pF ±1% 63V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603J0630560FFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603J0630560FFT-ND
Ceramic Capacitors 0603J0630560FFT-ND
56pF ±1% 63V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

56pF ±1% 63V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603J0630560FFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J0630560FFT
Ceramic Capacitors 0603J0630560FFT
CAP CER 56PF 63V C0G/NP0 0603

CAP CER 56PF 63V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0603J0630560FFT-ND 0603J0630560FFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Film Capacitors - 2002-106MMR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers