Knowles Ceramic Capacitors 0603J0630152MXT

Description
1500pF ±20% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603J0630152MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603J0630152MXT-ND
Ceramic Capacitors 0603J0630152MXT-ND
1500pF ±20% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

1500pF ±20% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603J0630152MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J0630152MXT
Ceramic Capacitors 0603J0630152MXT
CAP CER 1500PF 63V X7R 0603

CAP CER 1500PF 63V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0603J0630152MXT-ND 0603J0630152MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M15G220J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details