Knowles Precision Devices Ceramic Capacitors 0603J0500222KXT

Description
CAP CER 2200PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 2200PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J0500222KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J0500222KXTCT-ND
Ceramic Capacitors 1608-0603J0500222KXTCT-ND
CAP CER 2200PF 50V X7R 0603

CAP CER 2200PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J0500222KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J0500222KXTDKR-ND
Ceramic Capacitors 1608-0603J0500222KXTDKR-ND
CAP CER 2200PF 50V X7R 0603

CAP CER 2200PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J0500222KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J0500222KXTTR-ND
Ceramic Capacitors 1608-0603J0500222KXTTR-ND
2200pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0603J0500222KXTCT-ND 1608-0603J0500222KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX103M016H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details