Knowles Capacitors - Ceramic Capacitors 0603J0500102KXT

Description
Win Source Part Number: 1120310-0603J0500102 KXT Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R (2R1) Thickness (Max): 0.031" (0.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Other Names: 1608-1359-1,1608-135 9-2,0603J0500102KXT- ND,1608-1359-6 Base Product Number: 0603J
Request a Quote Datasheet
Description
Win Source Part Number: 1120310-0603J0500102 KXT Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R (2R1) Thickness (Max): 0.031" (0.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Other Names: 1608-1359-1,1608-135 9-2,0603J0500102KXT- ND,1608-1359-6 Base Product Number: 0603J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1120310-0603J0500102KXT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1120310-0603J0500102KXT
Capacitors - Ceramic Capacitors 1120310-0603J0500102KXT
Win Source Part Number: 1120310-0603J0500102 KXT Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R (2R1) Thickness (Max): 0.031" (0.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Other Names: 1608-1359-1,1608-135 9-2,0603J0500102KXT- ND,1608-1359-6 Base Product Number: 0603J

Win Source Part Number: 1120310-0603J0500102KXT
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R (2R1)
Thickness (Max): 0.031" (0.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Other Names: 1608-1359-1,1608-1359-2,0603J0500102KXT-ND,1608-1359-6
Base Product Number: 0603J

Buy Now Datasheet
Ceramic Capacitors - 1608-1359-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1359-2-ND
Ceramic Capacitors 1608-1359-2-ND
1000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1359-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1359-6-ND
Ceramic Capacitors 1608-1359-6-ND
1000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1359-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1359-1-ND
Ceramic Capacitors 1608-1359-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1120310-0603J0500102KXT 1608-1359-2-ND 1608-1359-6-ND
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers