Knowles Precision Devices Ceramic Capacitors 0603J0500102JCT

Description
CAP CER 1000PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 1000PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J0500102JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J0500102JCTDKR-ND
Ceramic Capacitors 1608-0603J0500102JCTDKR-ND
CAP CER 1000PF 50V C0G/NP0 0603

CAP CER 1000PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J0500102JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J0500102JCT-ND
Ceramic Capacitors 1608-0603J0500102JCT-ND
CAP CER 1000PF 50V C0G/NP0 0603

CAP CER 1000PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J0500102JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J0500102JCTTR-ND
Ceramic Capacitors 1608-0603J0500102JCTTR-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0603J0500102JCTDKR-ND 1608-0603J0500102JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers