Knowles Precision Devices Ceramic Capacitors 0603J0160104KXT

Description
0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1357-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1357-2-ND
Ceramic Capacitors 1608-1357-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1357-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1357-6-ND
Ceramic Capacitors 1608-1357-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1357-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1357-1-ND
Ceramic Capacitors 1608-1357-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603J0160104KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J0160104KXT
Ceramic Capacitors 0603J0160104KXT
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1357-2-ND 1608-1357-6-ND 0603J0160104KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details