Knowles Electronics, LLC. Ceramic Capacitors 0603B682K500YT

Description
CAP CER 6800PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 6800PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 423-0603B682K500YTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
423-0603B682K500YTTR-ND
Ceramic Capacitors 423-0603B682K500YTTR-ND
CAP CER 6800PF 50V X7R 0603

CAP CER 6800PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 423-0603B682K500YTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
423-0603B682K500YTDKR-ND
Ceramic Capacitors 423-0603B682K500YTDKR-ND
CAP CER 6800PF 50V X7R 0603

CAP CER 6800PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 423-0603B682K500YTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
423-0603B682K500YTCT-ND
Ceramic Capacitors 423-0603B682K500YTCT-ND
CAP CER 6800PF 50V X7R 0603

CAP CER 6800PF 50V X7R 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 423-0603B682K500YTTR-ND 423-0603B682K500YTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers