Knowles Electronics, LLC. Line Protection, Distribution, Backups - Power Distribution, Surge Protectors 06032A680JAT2A

Description
Manufacturer: AMIS Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors -  - Win Source Electronics
Laguna Hills, CA, United States
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Manufacturer: AMIS Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)

Manufacturer: AMIS
Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: PET
Tolerance (+ or -): 5%
Termination Style: Solder
Termination: Solder
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Surge Suppressors
Product Name Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-16a-20499 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details
500 Line MOV Surge Suppressor - 199-GSMA1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Technology Metal Oxide Varistor
View Details
2 suppliers