Knowles Ceramic Capacitors 0505J250P700BQT

Description
0.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
0.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0505J250P700BQT-ND
Ceramic Capacitors 0505J250P700BQT-ND
0.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

0.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0505J250P700BQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0505J250P700BQT
Capacitors - Ceramic Capacitors 0505J250P700BQT
CAP CER 0.7PF 250V C0G/NP0 0505

CAP CER 0.7PF 250V C0G/NP0 0505

Supplier's Site
Ceramic Capacitors - 0505J250P700BQT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0505J250P700BQT
Ceramic Capacitors 0505J250P700BQT
CAP CER 0.7PF 250V C0G/NP0 0505

CAP CER 0.7PF 250V C0G/NP0 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 0505J250P700BQT-ND 0505J250P700BQT 0505J250P700BQT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - GP322-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details