CAP CER 5.6PF 50V C0G/NP0 0201
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | 0201BN5R6D500NGT |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Film Capacitors |
| Applications | General Purpose |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |