Knowles Electronics, LLC. Ceramic Capacitors - 0201BN390J500YT 0201BN390J500YT

Description
Manufacturer: Knowles Novacap Win Source Part Number: 766455-0201BN390J500 YT Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: 201 Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Knowles Novacap Win Source Part Number: 766455-0201BN390J500 YT Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: 201 Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201BN390J500YT - 766455-0201BN390J500YT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0201BN390J500YT
766455-0201BN390J500YT
Ceramic Capacitors - 0201BN390J500YT 766455-0201BN390J500YT
Manufacturer: Knowles Novacap Win Source Part Number: 766455-0201BN390J500 YT Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: 201 Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Knowles Novacap
Win Source Part Number: 766455-0201BN390J500YT
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 39pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: 201
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 766455-0201BN390J500YT
Product Name Ceramic Capacitors - 0201BN390J500YT
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers