Wilden Pump & Engineering, LLC Pump Repair Kit 02-9985-20

Description
AIR REPAIR KIT, PRO FLO PUMPS 1 INCH METAL/PLASTIC, CLAMPED/BOLTED, INCLUDES AIR VALVE SPOOL, PILOT SLEEVE, AIR VALVE GASKET, MUFFLER PLATE GASKET, END CAP O RING, 2 GLYD-RINGS, 2 RETAINING RINGS, BUSHING REDUCER, GREASE PACKET, REPLACES 02-9660-99. FREE 2 YEAR RADWELL WARRANTY
Description
AIR REPAIR KIT, PRO FLO PUMPS 1 INCH METAL/PLASTIC, CLAMPED/BOLTED, INCLUDES AIR VALVE SPOOL, PILOT SLEEVE, AIR VALVE GASKET, MUFFLER PLATE GASKET, END CAP O RING, 2 GLYD-RINGS, 2 RETAINING RINGS, BUSHING REDUCER, GREASE PACKET, REPLACES 02-9660-99. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 97568996 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
97568996
Pump Repair Kit 97568996
AIR REPAIR KIT, PRO FLO PUMPS 1 INCH METAL/PLASTIC, CLAMPED/BOLTED, INCLUDES AIR VALVE SPOOL, PILOT SLEEVE, AIR VALVE GASKET, MUFFLER PLATE GASKET, END CAP O RING, 2 GLYD-RINGS, 2 RETAINING RINGS, BUSHING REDUCER, GREASE PACKET, REPLACES 02-9660-99. FREE 2 YEAR RADWELL WARRANTY

AIR REPAIR KIT, PRO FLO PUMPS 1 INCH METAL/PLASTIC, CLAMPED/BOLTED, INCLUDES AIR VALVE SPOOL, PILOT SLEEVE, AIR VALVE GASKET, MUFFLER PLATE GASKET, END CAP O RING, 2 GLYD-RINGS, 2 RETAINING RINGS, BUSHING REDUCER, GREASE PACKET, REPLACES 02-9660-99. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pump Repair Kit -  - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
Pump Repair Kit
WILDEN Pumps 02-9985-20

WILDEN Pumps 02-9985-20

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 97568996
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

GHA3NP4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Water Pumps - 2805134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Liquid Flow 18.480 GPM (70.00 L/min)
Power Source 230 V
View Details