Wilden Pump & Engineering, LLC Pump Repair Kit 02-1010-58

Description
DIAPHRAGM, PRIMARY, WILFLEX, 1 INCH (25 MM) CONNECTION INLET SIZE, BOLTED/CLAMPED CONSTRUCTION, SANTOPRENE. FREE 2 YEAR RADWELL WARRANTY
Description
DIAPHRAGM, PRIMARY, WILFLEX, 1 INCH (25 MM) CONNECTION INLET SIZE, BOLTED/CLAMPED CONSTRUCTION, SANTOPRENE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 55744357 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
55744357
Pump Repair Kit 55744357
DIAPHRAGM, PRIMARY, WILFLEX, 1 INCH (25 MM) CONNECTION INLET SIZE, BOLTED/CLAMPED CONSTRUCTION, SANTOPRENE. FREE 2 YEAR RADWELL WARRANTY

DIAPHRAGM, PRIMARY, WILFLEX, 1 INCH (25 MM) CONNECTION INLET SIZE, BOLTED/CLAMPED CONSTRUCTION, SANTOPRENE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pump Repair Kit -  - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
Pump Repair Kit
WILDEN Pumps 02-1010-58

WILDEN Pumps 02-1010-58

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 55744357
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
81 1/2A3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details