Douglas Electrical Components Standard Wire Harness Feedthru NPT Plug 28038

Suppliers

Company
Product
Description
Supplier Links
Standard Wire Harness Feedthru NPT Plug - 28038 - Douglas Electrical Components
Randolph, NJ, USA
Standard Wire Harness Feedthru NPT Plug
28038
Standard Wire Harness Feedthru NPT Plug 28038
Douglas's Ductorseal sealed wire and cable assemblies solve through-bulkhead conductor sealing problems by providing an interconnecting harness in a fully sealed, pre-wired, pre-tested and ready-to-install hermetic feedthrough. Connector configurations on both atmospheric and vacuum/pressure sides can be mixed and matched as needed, with conductor counts ranging from single wires through 3,200 or more wires. Leak-free performance – our seals are epoxy-sealed to eliminate leaks, even between the wires. Features precision-machined housings of aluminum, titanium, steel, brass, plastic or low out-gassing epoxy, and are available with a variety of standard or custom wire bundles, including AWG #38 through 500 MCM wires, cables and harnesses in virtually any length. Able to withstand a range of operating environments, from 1x10-10 Torr through 15,000 psi and from 4 K (LHe) through 200°C. High voltage and low cross-section wire feedthroughs operating up to 30kV-DC are also available.

Douglas's Ductorseal sealed wire and cable assemblies solve through-bulkhead conductor sealing problems by providing an interconnecting harness in a fully sealed, pre-wired, pre-tested and ready-to-install hermetic feedthrough.

  • Connector configurations on both atmospheric and vacuum/pressure sides can be mixed and matched as needed, with conductor counts ranging from single wires through 3,200 or more wires.
  • Leak-free performance – our seals are epoxy-sealed to eliminate leaks, even between the wires.
  • Features precision-machined housings of aluminum, titanium, steel, brass, plastic or low out-gassing epoxy, and are available with a variety of standard or custom wire bundles, including AWG #38 through 500 MCM wires, cables and harnesses in virtually any length.

Able to withstand a range of operating environments, from 1x10-10 Torr through 15,000 psi and from 4 K (LHe) through 200°C. High voltage and low cross-section wire feedthroughs operating up to 30kV-DC are also available.

Supplier's Site

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Feedthroughs
Product Number 28038
Product Name Standard Wire Harness Feedthru NPT Plug
Electrical Feedthrough Type Coaxial (optional feature); Instrumentation; Power (optional feature); Radio Frequency (optional feature); Thermocouple (optional feature)
Connector Type Teflon Wire
Feedthrough Mount Threaded
Voltage 1000 volts
Current 14 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Instrumentation Wire Compression Seal Feedthrough - TGF - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Temperature Range 760 C (1400 F)
View Details
Feedthroughs - 013043-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details