Douglas Electrical Components Coaxial Cable Connector Hermetic Feedthrus 25412

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Connector Hermetic Feedthrus - 25412 - Douglas Electrical Components
Randolph, NJ, USA
Coaxial Cable Connector Hermetic Feedthrus
25412
Coaxial Cable Connector Hermetic Feedthrus 25412
No more bent pins, mismatched connector sets, miswired harnesses, false readings due to contact resistance or special order delays: OptiSeal is delivered prewired, pretested and ready-to-install. Fiber optic feedthroughs and connectors are available from Douglas Electrical Components as a complete interconnecting harness. Typical problems associated with connectors or "pin" style feedthroughs are eliminated with our electrical feedthroughs. Customers have the ability to specify the exact conductors needed. Wires, cables or harnesses can be mixed or matched according to function and routing consideration; a feedthrough harness can contain a mixture of copper wires, fiber optic cables, thermocouples (including different alloys), power cables, shielded pairs, triplets and quads. Sealed cables can now be functionally grouped without having to allocate circuits based on connector pin sizes, counts, insert arrangements, polarization or clocking. There is a significant cost and schedule savings realized with the use of hermetic sealed connectors.

No more bent pins, mismatched connector sets, miswired harnesses, false readings due to contact resistance or special order delays: OptiSeal is delivered prewired, pretested and ready-to-install.

Fiber optic feedthroughs and connectors are available from Douglas Electrical Components as a complete interconnecting harness. Typical problems associated with connectors or "pin" style feedthroughs are eliminated with our electrical feedthroughs.

  • Customers have the ability to specify the exact conductors needed. Wires, cables or harnesses can be mixed or matched according to function and routing consideration; a feedthrough harness can contain a mixture of copper wires, fiber optic cables, thermocouples (including different alloys), power cables, shielded pairs, triplets and quads.
  • Sealed cables can now be functionally grouped without having to allocate circuits based on connector pin sizes, counts, insert arrangements, polarization or clocking.
  • There is a significant cost and schedule savings realized with the use of hermetic sealed connectors.
Supplier's Site

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Feedthroughs
Product Number 25412
Product Name Coaxial Cable Connector Hermetic Feedthrus
Electrical Feedthrough Type Coaxial; Instrumentation (optional feature); Power (optional feature); Radio Frequency (optional feature); Thermocouple (optional feature)
Connector Type SHV
Feedthrough Mount Threaded; Nut
Voltage 3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details
Feedthroughs - 488333-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Bearing Sensor Wire Compression Seal Feedthrough - BSWS - Conax Technologies
Specs
Feedthrough Mount Threaded
Temperature Range 37.8 C (100 F)
Mounting Diameter 0.1320 inch (3.35 mm)
View Details