Douglas Electrical Components PotCon™ Standard Circular Connector PBTR 24016

Suppliers

Company
Product
Description
Supplier Links
PotCon™ Standard Circular Connector PBTR - 24016 - Douglas Electrical Components
Randolph, NJ, USA
PotCon™ Standard Circular Connector PBTR
24016
PotCon™ Standard Circular Connector PBTR 24016
The PotCon line of hermetic feedthroughs incorporates standard connectors and/or wire harnesses in a single, fully-sealed housing. This line features disconnectable connectors at the pressure/vacuum interface as well as the ATM interface which allow for easy mating and unmating during install. Seal a variety of connectors - including Mil-C series, circular plastic, sub-D (including standard density and micro-D), coaxial, waterproof, thermocouple, high-current and high-voltage. Multiple configurations, including: Connector-to-wire configuration, standard connector-to-connect or and connector-to-solder cup designs; Standard pin-to-pin or socket-to-socket configurations; unique pin-to-socket design. Testing conducted on these feedthroughs and optional mating connector/cable sets includes Helium Mass Spectrometry Leak Detection to an allowable leak rate of 1.0 x 10^-10 sccm He/second, electrical hi-pot tests up to 30KV and electrical continuity. The PBTR series is our most common potcon series. Either ordered through our catalog or ordered via custom configuration, the ability of the mating connectors to mate has proven invaluable in the space simulation field where bench top testing is a critical pre-experiment test. Connectors can be clocked at the customer's discretion and these connectors are available in thermocouple configurations.

The PotCon line of hermetic feedthroughs incorporates standard connectors and/or wire harnesses in a single, fully-sealed housing. This line features disconnectable connectors at the pressure/vacuum interface as well as the ATM interface which allow for easy mating and unmating during install.

  • Seal a variety of connectors - including Mil-C series, circular plastic, sub-D (including standard density and micro-D), coaxial, waterproof, thermocouple, high-current and high-voltage.
  • Multiple configurations, including:
    • Connector-to-wire configuration, standard connector-to-connector and connector-to-solder cup designs;
    • Standard pin-to-pin or socket-to-socket configurations; unique pin-to-socket design.

Testing conducted on these feedthroughs and optional mating connector/cable sets includes Helium Mass Spectrometry Leak Detection to an allowable leak rate of 1.0 x 10^-10 sccm He/second, electrical hi-pot tests up to 30KV and electrical continuity.

The PBTR series is our most common potcon series. Either ordered through our catalog or ordered via custom configuration, the ability of the mating connectors to mate has proven invaluable in the space simulation field where bench top testing is a critical pre-experiment test. Connectors can be clocked at the customer's discretion and these connectors are available in thermocouple configurations.

Supplier's Site

Technical Specifications

  Douglas Electrical Components
Product Category RF and Microwave Connectors
Product Number 24016
Product Name PotCon™ Standard Circular Connector PBTR
Connector Type 2.4mm Connector (optional feature); 2.92mm Connector (optional feature); 3.5mm Connector (optional feature); BNC (optional feature); MCX (optional feature); MMCX (optional feature); MHV (optional feature); Mini-UHF (optional feature); QMA (optional feature); SC (optional feature); SMA (optional feature); SSMA (optional feature); SMB (optional feature); SSMB (optional feature); SMC (optional feature); SMP (optional feature); TNC (optional feature); Triax (optional feature); Type N (optional feature); Twinax (optional feature); Hospital Grade / Medical (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Through Hole
View Details
Circular Metal Push Pull Outdoor Connector IP68 - A Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DIN Connectors - 5212044-1 - TE Connectivity
Specs
Connector Type DIN Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers