Dorner Manufacturing Corp. Gear Motor 32M040HL423EN

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, LIGHT LOAD, 43RPM, 26.8NM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, LIGHT LOAD, 43RPM, 26.8NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 96509043 - Radwell International
Willingboro, NJ, United States
Gear Motor
96509043
Gear Motor 96509043
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, LIGHT LOAD, 43RPM, 26.8NM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, LIGHT LOAD, 43RPM, 26.8NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 96509043
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(2) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
24A-D Series Parallel Shaft DC Gearmotor - 0193 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0345 HP
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details