Dorner Manufacturing Corp. Reducer 32M020EL

Description
GEAR REDUCER FOR CONVEYOR MOTOR, EDRIVE, 20:1 RATIO, NEMA 42CZ FACE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER FOR CONVEYOR MOTOR, EDRIVE, 20:1 RATIO, NEMA 42CZ FACE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 113452591 - Radwell International
Willingboro, NJ, United States
Reducer
113452591
Reducer 113452591
GEAR REDUCER FOR CONVEYOR MOTOR, EDRIVE, 20:1 RATIO, NEMA 42CZ FACE. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER FOR CONVEYOR MOTOR, EDRIVE, 20:1 RATIO, NEMA 42CZ FACE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 113452591
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
GB58 9:1 Composite - 5809C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 9 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details