Dormer Pramet End Mills S9337.0

Description
CARBIDE TIALN 3 FL S/DRILL 7.0MM
Request a Quote
Description
CARBIDE TIALN 3 FL S/DRILL 7.0MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
End Mills - 625543 - RS Components, Ltd.
Corby, Northants, United Kingdom
End Mills
625543
End Mills 625543
CARBIDE TIALN 3 FL S/DRILL 7.0MM

CARBIDE TIALN 3 FL S/DRILL 7.0MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Milling Cutters
Product Number 625543
Product Name End Mills
Cutter Type Endmill
Cutter 0.276 inch (7.0 mm)
Shank 0.315 inch (8.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.394 inch (10.0 mm)
Shank 0.394 inch (10.0 mm)
View Details
High Speed End Mill 435B C-32 - C-32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Double
Units Fractional
View Details
Laminate Trimming Bits, Flush Trimmer - 3 Flute - 733275-A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: Flush Trimmer - 3 Flute
View Details
Standard Length End Mill 2 Flute - NC42004A - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details