Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MILLING CUTTERS
DORMER PRAMET
S9026.0 -- SLOT DRILLS
Dormer Pramet
Slot Drills
S9026.0
Description
S902 CARBIDE 2FL S-DRILL 6.0MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
S902 CARBIDE 2FL S-DRILL 6.0MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Slot Drills
7287018
Slot Drills
7287018
S902 CARBIDE 2FL S-DRILL 6.0MM
S902 CARBIDE 2FL S-DRILL 6.0MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Milling Cutters
Product Number
7287018
Product Name
Slot Drills
Cutter Type
Slot Drills
Cutter
0.236 inch (6.0 mm)
Shank
0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
End Mills
900502
Specs
Cutter Type
Endmill
Cutter
0.551 inch (14.0 mm)
OAL
2.87 inch (73 mm)
View Details
SCT - Scientific Cutting Tools, Inc.
Corner Rounding End Mill
Specs
Cutter Type
Endmill
Cutting Ends
Single
Units
Fractional
View Details
WhizCut of Sweden AB
WhizThrill Solid Carbide Metric Deburring Thread Mills with Internal Coolant
NBK-ISO
Specs
Cutter Type
Finishing; Thread Mill
Geometry
Square
Cutting Ends
Single
View Details
Cabe Stozzatrici Srl
Cabe Keyseating Machines
Specs
Cutter Type
Keyseat
Cutting Ends
Single
Cutting Application
General Purpose
View Details